Spraying Systems Co. B1/8A-316SS2-3W

Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Suppliers

Company
Product
Description
Supplier Links
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.

  • Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/8A-316SS2-3W
Media Chemical; Water
Flow 12.55 to 42.43 GPH (13.2 to 44.61 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 in. Size and 5 in. Length Bore Tip|Master File - I218671 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 15420 GPH (16214 ml/sec)
View Details
Siphon Fed Round Atomizing Nozzle -  - EXAIR
Specs
Media Ink; Water
Application Cleaning; Painting; Cooling Mist
Flow 68.3 GPH (71.82 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details