TEK FloodJet spray nozzles are the industry's first tapered edge flooding type nozzles. Unique design combines the typical tapered edge performance of a conventional flat spray with the wide spray pattern of a flooding nozzle. Patented turbulence chamber prior to the deflection surface helps create the tapered edge wide angle spray pattern.
Mounts on spray manifold or header with overlapping spray patterns for uniform spray distribution across the sprayed area. A large diameter orifice minimizes clogging and maintains an excellent pattern, even as nominal nozzle wear occurs.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/4TEK-SS3 |
| Media | Chemical; Water |
| Flow | 12.73 to 44.09 GPH (13.38 to 46.36 ml/sec) |
| Maximum Pressure | 5 to 60 psi (3.52 to 42.23 m H2O) |
| Pattern | Fan |