Spraying Systems Co. B1/4P-5005

Description
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern
Description
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern

Suppliers

Company
Product
Description
Supplier Links
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern

FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges.

  • One-piece design
  • Large, unobstructed flow passage minimizes clogging.
  • Deflector plane produces a uniform, high impact spray pattern
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/4P-5005
Media Chemical; Water
Flow 18.37 to 58.09 GPH (19.32 to 61.09 ml/sec)
Maximum Pressure 15 to 150 psi (10.56 to 106 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Viper® 3/4 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218676 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details