FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/4P-316SS1520 |
| Media | Chemical; Water |
| Flow | 84.85 to 232 GPH (89.22 to 244 ml/sec) |
| Maximum Pressure | 20 to 150 psi (14.08 to 106 m H2O) |
| Pattern | Fan |