FloodJet spray nozzles feature a wide angle flat spray pattern with medium impact. They produce uniform spray distributions of medium-sized drops.
A round orifice and large, unobstructed flow passages minimize clogging problems. FloodJet nozzles are also suitable for use with air and steam. All FloodJet nozzles offer a precision-machined deflector surface which provides dependable, accurate control of deflection and spray angle.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1/4K-316SS27 |
| Media | Chemical; Water |
| Flow | 88.73 to 397 GPH (93.3 to 417 ml/sec) |
| Maximum Pressure | 3 to 60 psi (2.11 to 42.23 m H2O) |
| Pattern | Fan |