Spraying Systems Co. B1/2HHMFP-9051

Description
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.
Description
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.

The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used.
Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle.

  • Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges.
  • Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers.
  • Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections.
  • Standard materials: brass and 316 stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/2HHMFP-9051
Media Chemical; Water
Flow 306 to 733 GPH (322 to 771 ml/sec)
Maximum Pressure 10 to 80 psi (7.04 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 512821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details