Spraying Systems Co. B1/2GG-35W

Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions.

  • Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/2GG-35W
Media Chemical; Water
Flow 154 to 535 GPH (162 to 563 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1 1/4 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2010SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 438 mil (11112 µm)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details