Spraying Systems Co. B1/2BSJ-TEF120164

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex design.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1/2BSJ-TEF120164
Media Chemical; Water
Flow 696 to 6223 GPH (732 to 6544 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
1 x 8 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1608SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 8 psi (5.63 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details