Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Model U VeeJet spray nozzles feature flow rates of 40 gpm (152 I/min) and greater at 40 psi (3 bar).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B1-1/4U-SS50500 |
| Media | Chemical; Water |
| Flow | 1061 to 10607 GPH (1115 to 11153 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) |
| Pattern | Fan |