Spraying Systems Co. B1-1/4CRC-SS20-45

Description
Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52º, and standard angle 60º to 86º.
Description
Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52º, and standard angle 60º to 86º.

Suppliers

Company
Product
Description
Supplier Links
Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52º, and standard angle 60º to 86º.

Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.

  • Model CRC two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52º, and standard angle 60º to 86º.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/4CRC-SS20-45
Media Chemical; Water
Flow 789 to 4554 GPH (829 to 4788 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2410SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 500 mil (12700 µm)
Material Brass
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Adjustable Air Nozzles -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details