Spraying Systems Co. B1-1/2HHSJX-120960

Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.
Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene.
Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request.
Available with either 90º or 120º spray angle with full cone spray patterns.
HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/2HHSJX-120960
Media Chemical; Water
Flow 5760 to 36429 GPH (6057 to 38306 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
3/4 x 6 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1206SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 6 psi (4.22 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details