Spraying Systems Co. B1-1/2HHSJ-SS90640

Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.
Description
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems. 3" and 4" sizes are available in stainless steel, in flats design only, and in brass. Brass version is available with hex design. Stainless steel nozzles are available with flats. TEFLON and PVC nozzles have rounded design.

The Model HHSJ SprialJet nozzle permits maximum liquid throughput for a given pipe size and the free passage design minimizes clogging. The compact size can be installed or retrofitted on most pipe systems.

  • 3" and 4" sizes are available in stainless steel, in flats design only, and in brass.
  • Brass version is available with hex design. Stainless steel nozzles are available with flats.
  • TEFLON and PVC nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/2HHSJ-SS90640
Media Chemical; Water
Flow 3840 to 24286 GPH (4038 to 25537 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Mixer Nozzles - 4788473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details