Spraying Systems Co. B1-1/2HD-SS16

Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.
Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.

Suppliers

Company
Product
Description
Supplier Links
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.

Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Wall mounted Model HD nozzles have a one-piece body and removable vanes.
  • Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/2HD-SS16
Media Chemical; Water
Flow 830 to 3836 GPH (873 to 4033 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 x 10 in. Size NST Thread Type Brass Hose Nozzle|Master File - BHN-2410ST - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 500 mil (12700 µm)
Material Brass
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details