Spraying Systems Co. B1-1/2H-PP0.406

Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.
Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.

Suppliers

Company
Product
Description
Supplier Links
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.

The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution.

  • A removable vane simplifies maintenance.
  • Location marks on vane properly position vane after cleaning.
  • Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration.
  • Available in 1-1/2" and 2" NPT or BSPT female inlet connections.
  • Maximum temperature rating is 150ºF (66ºC).
  • Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/2H-PP0.406
Media Chemical; Water
Flow 1230 to 4283 GPH (1293 to 4503 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details