Spraying Systems Co. B1-1/2H-I290WSQ

Description
Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º. Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular areas or zones. Sizes 1-1/4" and larger are cast-type nozzles with removable vanes.
Description
Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º. Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular areas or zones. Sizes 1-1/4" and larger are cast-type nozzles with removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º. Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular areas or zones. Sizes 1-1/4" and larger are cast-type nozzles with removable vanes.

Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 102º to 115º.
Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular areas or zones.
Sizes 1-1/4" and larger are cast-type nozzles with removable vanes.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number B1-1/2H-I290WSQ
Media Chemical; Water
Flow 2300 to 7790 GPH (2418 to 8191 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details