Spraying Systems Co. 6CF-I500

Description
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.
Description
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.

Suppliers

Company
Product
Description
Supplier Links
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.

Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 6CF-I500
Media Chemical; Water
Flow 19619 to 113273 GPH (20630 to 119107 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 in. Inlet Female Single Seat Shut-Off|Master File - I211355 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
No Drip Internal Mix 360 Degree Hollow Circular Pattern Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 150 GPH (158 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details