Large capacity wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 119º to 125º. They produce a uniform spray of medium to coarse drops across their entire spray area, providing excellent results in spraying applications where complete coverage of an area or zone is required. This uniform spray distribution results from a unique vane design and exacting internal proportions.
H-W FullJet nozzles feature a two-piece construction with removable vanes (cast type).
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 4H-SS188W |
| Media | Chemical; Water |
| Flow | 9663 to 33648 GPH (10161 to 35381 ml/sec) |
| Maximum Pressure | 5 to 80 psi (3.52 to 56.3 m H2O) |
| Pattern | Solid Cone |