Spraying Systems Co. 4CRC-275

Description
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC nozzles are a two-piece cast assembly. Model CF nozzles are a two-piece design.
Description
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC nozzles are a two-piece cast assembly. Model CF nozzles are a two-piece design.

Suppliers

Company
Product
Description
Supplier Links
Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement. Model CRC nozzles are a two-piece cast assembly. Model CF nozzles are a two-piece design.

Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.

  • Model CRC nozzles are a two-piece cast assembly.
  • Model CF nozzles are a two-piece design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 4CRC-275
Media Chemical; Water
Flow 10812 to 62423 GPH (11369 to 65638 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Large Super Air Nozzle -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
2 1/2 x 12 in. Size NST Thread Type Brass Hose Nozzle|Master File - BHN-4012ST - Kuriyama of America, Inc.
Specs
Maximum Pressure 12 psi (8.45 m H2O)
Orifice Size 812 mil (20637 µm)
Material Brass
View Details
Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details