Two-piece WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area. They are available in two spray angle series: narrow angle 45º to 52 º, and standard angle 60º to 86º.
They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates.
These WhirlJet nozzles produce finer atomization than other types of nozzles operating at the same flow rate and pressure, making them effective for quick heat transfer or effective airborne droplet impingement.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 4CRC-200 |
| Media | Chemical; Water |
| Flow | 7854 to 45347 GPH (8259 to 47683 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |