FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 3/8P-SS5040 |
| Media | Chemical; Water |
| Flow | 147 to 465 GPH (155 to 489 ml/sec) |
| Maximum Pressure | 15 to 150 psi (10.56 to 106 m H2O) |
| Pattern | Fan |