Spraying Systems Co. 3/8P-316SS50160

Description
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern
Description
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern

Suppliers

Company
Product
Description
Supplier Links
FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges. One-piece design Large, unobstructed flow passage minimizes clogging. Deflector plane produces a uniform, high impact spray pattern

FlatJet spray nozzles feature a very high impact flat spray pattern with narrow spray angles. They produce a uniform spray distribution of medium-sized drops. The FlatJet spray pattern has sharply defined edges.

  • One-piece design
  • Large, unobstructed flow passage minimizes clogging.
  • Deflector plane produces a uniform, high impact spray pattern
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8P-316SS50160
Media Chemical; Water
Flow 588 to 1859 GPH (618 to 1955 ml/sec)
Maximum Pressure 15 to 150 psi (10.56 to 106 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 1/8 in. Size and 5 in. Length Bore Tip|Master File - I218644 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 19560 GPH (20567 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details