The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 3/8HHSJX-PP9030 |
| Media | Chemical; Water |
| Flow | 180 to 1138 GPH (189 to 1197 ml/sec) |
| Maximum Pressure | 10 to 400 psi (7.04 to 282 m H2O) |
| Pattern | Solid Cone |