Spraying Systems Co. 3/8GANV-SS29

Description
Vaneless FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area, as well as completely unrestricted internal flow passages with no vane. Coarse spray is projected from the nozzle at an axis 90º from the axis of the nozzle inlet. Best suited for applications requiring a full cones spray pattern with coarser spray characteristics.
Description
Vaneless FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area, as well as completely unrestricted internal flow passages with no vane. Coarse spray is projected from the nozzle at an axis 90º from the axis of the nozzle inlet. Best suited for applications requiring a full cones spray pattern with coarser spray characteristics.

Suppliers

Company
Product
Description
Supplier Links
Vaneless FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area, as well as completely unrestricted internal flow passages with no vane. Coarse spray is projected from the nozzle at an axis 90º from the axis of the nozzle inlet. Best suited for applications requiring a full cones spray pattern with coarser spray characteristics.

Vaneless FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area, as well as completely unrestricted internal flow passages with no vane.

  • Coarse spray is projected from the nozzle at an axis 90º from the axis of the nozzle inlet.
  • Best suited for applications requiring a full cones spray pattern with coarser spray characteristics.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8GANV-SS29
Media Chemical; Water
Flow 126 to 502 GPH (133 to 528 ml/sec)
Maximum Pressure 5 to 100 psi (3.52 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 3/4 in. Size and 5 in. Length Bore Tip|Master File - I218668 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
No Drip Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 1.9 GPH (2 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Sender nozzle - SML-40-S - Festo Corporation
Festo Corporation
Specs
Media Air
View Details