Spraying Systems Co. 3/8G-I24W

Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions.

  • Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or monted in a side-tapped header.
  • FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8G-I24W
Media Chemical; Water
Flow 105 to 367 GPH (111 to 386 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Viper® 3/4 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218676 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details