Small Capacity extra wide angle spray WhirlJet spray nozzles produce a uniform distribution of very small- to medium-sized drops and have large, unobstructed flow passages which minimize or eliminate clogging. Spray angles range from 144º to 165º.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 3/8Ecast-SS8 |
| Media | Chemical; Water |
| Flow | 26.29 to 152 GPH (27.64 to 160 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |