Spraying Systems Co. 3/8Ecast-SS10

Description
Small Capacity extra wide angle spray WhirlJet spray nozzles produce a uniform distribution of very small- to medium-sized drops and have large, unobstructed flow passages which minimize or eliminate clogging. Spray angles range from 144º to 165º.
Description
Small Capacity extra wide angle spray WhirlJet spray nozzles produce a uniform distribution of very small- to medium-sized drops and have large, unobstructed flow passages which minimize or eliminate clogging. Spray angles range from 144º to 165º.

Suppliers

Company
Product
Description
Supplier Links
Small Capacity extra wide angle spray WhirlJet spray nozzles produce a uniform distribution of very small- to medium-sized drops and have large, unobstructed flow passages which minimize or eliminate clogging. Spray angles range from 144º to 165º.

Small Capacity extra wide angle spray WhirlJet spray nozzles produce a uniform distribution of very small- to medium-sized drops and have large, unobstructed flow passages which minimize or eliminate clogging. Spray angles range from 144º to 165º.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8Ecast-SS10
Media Chemical; Water
Flow 32.86 to 190 GPH (34.56 to 200 ml/sec)
Maximum Pressure 3 to 100 psi (2.11 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® Spartan® 150 1 1/2 in. Swivel Inlet and 125 gpm 100 PSI Tip Only|Master File - I230026-007 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 7500 GPH (7886 ml/sec)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details