Spraying Systems Co. 3/8BSJ-PVC5082

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex design.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8BSJ-PVC5082
Media Chemical; Water
Flow 348 to 3112 GPH (366 to 3272 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
1 1/2 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2410SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 500 mil (12700 µm)
Material Brass
View Details