In-line style WhirlJet spray nozzles future a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or pipe header.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 3/8BD-SS5 |
| Media | Chemical; Water |
| Flow | 21.21 to 94.87 GPH (22.31 to 99.75 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Hollow Cone |