Spraying Systems Co. 3/8B-SS10-10W

Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Suppliers

Company
Product
Description
Supplier Links
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.

Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.

  • Model A-W and B-W WhirlJet spray nozzles have removable caps and the original design WhirlJet whirlchamber.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/8B-SS10-10W
Media Chemical; Water
Flow 42.43 to 170 GPH (44.61 to 178 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 in. Size and 5 in. Length Bore Tip|Master File - I218671 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 15420 GPH (16214 ml/sec)
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details