Spraying Systems Co. 3/4BSJ-90210

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.
Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections.
These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging.
Contact your local sales engineer to discuss performance requirements for your application.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex or flats design depending on connection size.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
  • Designed with precision blade angles that distribute the spray drops for excellent coverage.
  • Custom-sized for your installation and are available in several abrasion-resistant materials.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 3/4BSJ-90210
Media Chemical; Water
Flow 891 to 7969 GPH (937 to 8379 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details