Spraying Systems Co. 2HHSJX-PP1201400

Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.
Description
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Suppliers

Company
Product
Description
Supplier Links
The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening. This virtually eliminates plugging and allows for maximum liquid throughput. Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene. Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request. Available with either 90º or 120º spray angle with full cone spray patterns. HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

The Model HHSJX Extra Large Free Passage SpiralJet nozzles minimize the possibility of plugging in high-flow pollution control applications. With a simple one-piece design, the inlet orifice is the smallest opening that liquid passes through. The outlet helix orifice is proportionately larger than the inlet opening.
This virtually eliminates plugging and allows for maximum liquid throughput.
Standard materials include brass, cast 316 stainless steel, PVC, and polypropylene.
Additional materials, such as TEFLON, silicon carbide, Stellite, Hastelloy C, and ceramic, are available upon request.
Available with either 90º or 120º spray angle with full cone spray patterns.
HHSJX nozzle is available threaded/hex, threaded/round, and threaded/flats.

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 2HHSJX-PP1201400
Media Chemical; Water
Flow 8400 to 53126 GPH (8833 to 55862 ml/sec)
Maximum Pressure 10 to 400 psi (7.04 to 282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 75 gpm 100 PSI Tip Only|Master File - I230027-008 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 4500 GPH (4732 ml/sec)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details