Spraying Systems Co. 2H-PP47W

Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.
Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.

Suppliers

Company
Product
Description
Supplier Links
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC). Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.

The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cone spray pattern with uniform distribution.

  • A removable vane simplifies maintenance.
  • Location marks on vane properly position vane after cleaning.
  • Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration.
  • Available in 1-1/2" and 2" NPT or BSPT female inlet connections.
  • Maximum temperature rating is 150ºF (66ºC).
  • Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" inlet version.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 2H-PP47W
Media Chemical; Water
Flow 2416 to 8412 GPH (2540 to 8845 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 1 in. Size and 5 in. Length Bore Tip|Master File - I218671 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 15420 GPH (16214 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details