Spraying Systems Co. 2H-PP40

Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Description
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

Suppliers

Company
Product
Description
Supplier Links
The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution. A removable vane simplifies maintenance. Location marks on vane properly position vane after cleaning. Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration. Available in 1-1/2" and 2" NPT or BSPT female inlet connections. Maximum temperature rating is 150ºF (66ºC) Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.

The polypropylene FullJet nozzle combines exceptional durability with chemical and corrosion resistance. The nozzle's glass-filled polypropylene construction also resists caking and buildup. It features a full cones spray pattern with uniform distribution.

  • A removable vane simplifies maintenance.
  • Location marks on vane properly position vane after cleaning.
  • Specially designed set screw secures vane in the nozzle to ensure vane is not dislodged by vibration.
  • Available in 1-1/2" and 2" NPT or BSPT female inlet connections.
  • Maximum temperature rating is 150ºF (66ºC)
  • Maximum pressure rating is 100 psi (7 bar) for the 1-1/2" inlet version and 80 psi (6 bar) for the 2" version.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 2H-PP40
Media Chemical; Water
Flow 2402 to 7189 GPH (2526 to 7559 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 126 to 240 GPH (132 to 252 ml/sec)
View Details
Mixer Nozzles - 199173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details