Spraying Systems Co. 2BSJ-1201780

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections. These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging. Contact your local sales engineer to discuss performance requirements for your application. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex or flats design depending on connection size. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design. Designed with precision blade angles that distribute the spray drops for excellent coverage. Custom-sized for your installation and are available in several abrasion-resistant materials.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.
Type BFSJ (hollow cone) flange-type nozzles provide good coverage for a variety of applications. They are available with reaction-bonded silicon carbide tips on FRP flanges and up to 4" size flange connections.
These larger capacity nozzles are size efficient...for maximum throughput for a given pipe size, and the large free passage resists clogging.
Contact your local sales engineer to discuss performance requirements for your application.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex or flats design depending on connection size.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
  • Designed with precision blade angles that distribute the spray drops for excellent coverage.
  • Custom-sized for your installation and are available in several abrasion-resistant materials.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 2BSJ-1201780
Media Chemical; Water
Flow 7552 to 67546 GPH (7941 to 71025 ml/sec)
Maximum Pressure 5 to 400 psi (3.52 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details