Spraying Systems Co. 1U-SS25500

Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Model U VeeJet spray nozzles feature flow rates of 40 gpm (152 I/min) and greater at 40 psi (3 bar).
Description
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Model U VeeJet spray nozzles feature flow rates of 40 gpm (152 I/min) and greater at 40 psi (3 bar).

Suppliers

Company
Product
Description
Supplier Links
Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Model U VeeJet spray nozzles feature flow rates of 40 gpm (152 I/min) and greater at 40 psi (3 bar).

Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Model U VeeJet spray nozzles feature flow rates of 40 gpm (152 I/min) and greater at 40 psi (3 bar).

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1U-SS25500
Media Chemical; Water
Flow 1061 to 10607 GPH (1115 to 11153 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Large Super Air Nozzle -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details