Spraying Systems Co. 1U-SS00570

Description
Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).
Description
Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Suppliers

Company
Product
Description
Supplier Links
Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar).

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1U-SS00570
Media Chemical; Water
Flow 1209 to 12092 GPH (1271 to 12714 ml/sec)
Maximum Pressure 5 to 500 psi (3.52 to 352 m H2O)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details