Spraying Systems Co. 1HD-7

Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.
Description
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.

Suppliers

Company
Product
Description
Supplier Links
Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Wall mounted Model HD nozzles have a one-piece body and removable vanes. Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.

Medium capacity FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium- to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Wall mounted Model HD nozzles have a one-piece body and removable vanes.
  • Wall mounted Model HD nozzles are available for installations where the piping for the nozzles must be installed on the exterior of the room, vessel, or pipeline into which the nozzle will spray.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1HD-7
Media Chemical; Water
Flow 365 to 1684 GPH (383 to 1771 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
2 1/2 x 12 in. Size NST Thread Type Brass Hose Nozzle|Master File - BHN-4012ST - Kuriyama of America, Inc.
Specs
Maximum Pressure 12 psi (8.45 m H2O)
Orifice Size 812 mil (20637 µm)
Material Brass
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details