Spraying Systems Co. 1/8HH-KY3

Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.
Description
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar). Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading. Installation and removal can be handled with a standard socket wrench. Standard hex and flange make tightening and loosening the nozzle easy. Available with a removable strainer to guard against nozzle wear. KYNAR nozzles are FDA compliant.

KYNAR FullJet spray nozzles are constructed of natural KYNAR (PVDF), a super-tough, chemical- and corrosion-resistant fluoropolymer. The nozzles can withstand temperatures up to 300ºF (150ºC) at 100 psi (7 bar).

  • Specially molded lead-in threads help guide the nozzle body into a spray bar. These also eliminate problems getting the nozzle started, stripping, and cross-threading.
  • Installation and removal can be handled with a standard socket wrench.
  • Standard hex and flange make tightening and loosening the nozzle easy.
  • Available with a removable strainer to guard against nozzle wear.
  • KYNAR nozzles are FDA compliant.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/8HH-KY3
Media Chemical; Water
Flow 18 to 50.73 GPH (18.93 to 53.34 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
1 x 8 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1608SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 8 psi (5.63 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
Sender nozzle - SML-40-S - Festo Corporation
Festo Corporation
Specs
Media Air
View Details