Spraying Systems Co. 1/8GG-I2.8W

Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Description
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Suppliers

Company
Product
Description
Supplier Links
Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions. Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header. Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.

Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying applications requiring complete coverage of an area or zone. This uniform spray distribution results from a unique vane design and exacting internal proportions.

  • Angle type wide angle FullJet nozzles feature a spraying axis 90º from the axis of the nozzle inlet. The angle type design is useful wherever FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • FullJet nozzles must be installed on an extension over the center of a spray zone or mounted in a side-tapped header.
  • Model G-W and GG-W nozzles feature three-piece construction (body/cap/vane) with removable vanes.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/8GG-I2.8W
Media Chemical; Water
Flow 16.8 to 42.83 GPH (17.67 to 45.03 ml/sec)
Maximum Pressure 10 to 80 psi (7.04 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
1 x 8 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1608SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 8 psi (5.63 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
Sender nozzle - SML-40-S - Festo Corporation
Festo Corporation
Specs
Media Air
View Details