Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/8A-SS0.5-0.5W |
| Media | Chemical; Water |
| Flow | 3 to 8.49 GPH (3.15 to 8.92 ml/sec) |
| Maximum Pressure | 10 to 80 psi (7.04 to 56.3 m H2O) |
| Pattern | Hollow Cone |