PROMAX Quick FullJet Spray Nozzles, Standard Spray, Small Capacity
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/4QPPA+QPHA-8 |
| Media | Chemical; Water |
| Flow | 35.14 to 162 GPH (36.95 to 171 ml/sec) |
| Maximum Pressure | 5 to 150 psi (3.52 to 106 m H2O) |
| Pattern | Solid Cone |