PROMAX Quick FullJet Spray Nozzles, Standard Spray, Small Capacity
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/4QPPA+QPHA-2 |
| Media | Chemical; Water |
| Flow | 8.78 to 40.59 GPH (9.24 to 42.68 ml/sec) |
| Maximum Pressure | 5 to 150 psi (3.52 to 106 m H2O) |
| Pattern | Solid Cone |