Spraying Systems Co. Pneumatic Accessory 1/4MEG-1510

Description
WASHJET SPRAY NOZZLE, HIGH IMPACT, NOZZLE INLET CONNECTION: MALE NPT, SPRAY ANGLE: 15, SPRAY PATTERN TYPE: TAPERED EDGE, CAPACITY @ 40 PSI: 1, NOZZLE TYPE: MEG, INLET CONNECTION: 1/4 INCH, CAPACITY SIZE: 10, MATERIAL: HARDENED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
WASHJET SPRAY NOZZLE, HIGH IMPACT, NOZZLE INLET CONNECTION: MALE NPT, SPRAY ANGLE: 15, SPRAY PATTERN TYPE: TAPERED EDGE, CAPACITY @ 40 PSI: 1, NOZZLE TYPE: MEG, INLET CONNECTION: 1/4 INCH, CAPACITY SIZE: 10, MATERIAL: HARDENED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Accessory - 119202201 - Radwell International
Willingboro, NJ, United States
Pneumatic Accessory
119202201
Pneumatic Accessory 119202201
WASHJET SPRAY NOZZLE, HIGH IMPACT, NOZZLE INLET CONNECTION: MALE NPT, SPRAY ANGLE: 15, SPRAY PATTERN TYPE: TAPERED EDGE, CAPACITY @ 40 PSI: 1, NOZZLE TYPE: MEG, INLET CONNECTION: 1/4 INCH, CAPACITY SIZE: 10, MATERIAL: HARDENED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

WASHJET SPRAY NOZZLE, HIGH IMPACT, NOZZLE INLET CONNECTION: MALE NPT, SPRAY ANGLE: 15, SPRAY PATTERN TYPE: TAPERED EDGE, CAPACITY @ 40 PSI: 1, NOZZLE TYPE: MEG, INLET CONNECTION: 1/4 INCH, CAPACITY SIZE: 10, MATERIAL: HARDENED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 119202201
Product Name Pneumatic Accessory
Unlock Full Specs
to access all available technical data

Similar Products