Wide angle square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles of 93º to 110º. Their uniform spray distribution of medium to large drops is the result of the unique FullJet nozzle vane design, exacting internal proportions, and precision machining. The nozzles are ideal for installations requiring uniform coverage of rectangular and/or square areas.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/4HH-I14WSQ |
| Media | Chemical; Water |
| Flow | 115 to 389 GPH (121 to 410 ml/sec) |
| Maximum Pressure | 5 to 80 psi (3.52 to 56.3 m H2O) |
| Pattern | Solid Cone |