The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/4BSJ-PVC6013 |
| Media | Chemical; Water |
| Flow | 156 to 493 GPH (164 to 519 ml/sec) |
| Maximum Pressure | 40 to 400 psi (28.15 to 282 m H2O) |
| Pattern | Hollow Cone |