Spraying Systems Co. 1/4BSJ-12007

Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.
Description
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

Suppliers

Company
Product
Description
Supplier Links
The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging. Available in brass, 316 stainless steel, PVC, or TEFLON. Brass nozzles have hex design. Stainless steel nozzles have hex or flats design depending on capacity size. PVC and TEFLON nozzles have rounded design.

The Type BSJ nozzle produces a hollow cone spray pattern with spray angles ranging from 50º to an extra wide angle of 180º. These compact nozzles permit maximum liquid throughput for a given pipe size, and the free passage design minimizes clogging.

  • Available in brass, 316 stainless steel, PVC, or TEFLON.
  • Brass nozzles have hex design.
  • Stainless steel nozzles have hex or flats design depending on capacity size.
  • PVC and TEFLON nozzles have rounded design.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/4BSJ-12007
Media Chemical; Water
Flow 84 to 266 GPH (88.33 to 279 ml/sec)
Maximum Pressure 40 to 400 psi (28.15 to 282 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 5/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218646 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 6060 GPH (6372 ml/sec)
View Details
Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details