Spraying Systems Co. 1/4AX-316SS10-15W

Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX-W and BX-W WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A-W and B-W Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.
Description
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX-W and BX-W WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A-W and B-W Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.

Suppliers

Company
Product
Description
Supplier Links
Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures. WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required. WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging. Model AX-W and BX-W WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A-W and B-W Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.

Wide angle WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and a spray angles of 88º to 144º. They produce a uniform distribution of small- to medium-sized drops over a wide range of flow rates and pressures.
WhirlJet nozzles are ideal for applications requiring good atomization of liquids at lower pressures or when quick heat transfer or effective airborne droplet impingement is required.
WhirlJets also feature large and unobstructed flow passages, which minimize or eliminate clogging.

  • Model AX-W and BX-W WhirlJet spray nozzles feature the same uniform spray distribution and two-piece construction as the A-W and B-W Series plus a slope-bottom design which reduces the "drilling effect" of the fluid vortex in the whirlchamber.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/4AX-316SS10-15W
Media Chemical; Water
Flow 50.91 to 204 GPH (53.53 to 214 ml/sec)
Maximum Pressure 5 to 80 psi (3.52 to 56.3 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 3/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218674 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 2160 GPH (2271 ml/sec)
View Details
125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details