Spraying Systems Co. 1/2HHMFP-SS11532

Description
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.
Description
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used. Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle. Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges. Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers. Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections. Standard materials: brass and 316 stainless steel.

The Maximum Free Passage (MFP) FullJet nozzle's patent-pending vane design provides the largest free passage of any spray nozzle of its type. As a result, the possibility of clogging is minimized to allow maximum liquid throughput in applications where there is debris in the water or where recirculated liquid is being used.
Unlike other maximum free passage nozzles where the vane is cast as part of the nozzle the, MFP FullJet nozzle features a separate internal vane. Because of this patent-pending vane design, actual maximum free passage is consistently achieved. This means that a ball bearing of the size noted on the performance data chart will freely pass through the nozzle.

  • Backwall in the vane provides a controlled environment for the fluid before it enters the whirlchamber, thereby reducing "fluttering", or ragged and inconsistent spray pattern edges.
  • Produces a uniform full cone spray across the entire spray coverage area - no thick edges and light centers.
  • Available in 3/8" and 1/2" NPT and BSPT male and female inlet connections.
  • Standard materials: brass and 316 stainless steel.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/2HHMFP-SS11532
Media Chemical; Water
Flow 192 to 460 GPH (202 to 484 ml/sec)
Maximum Pressure 10 to 80 psi (7.04 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details