Spraying Systems Co. 1/2GG-16

Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models GG feature removable caps and vanes for easy inspection and cleaning.
Description
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models GG feature removable caps and vanes for easy inspection and cleaning.

Suppliers

Company
Product
Description
Supplier Links
Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics. Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance. Produce excellent results in spraying applications requiring complete coverage of an area or zone. Models GG feature removable caps and vanes for easy inspection and cleaning.

Small capacity FullJet nozzles feature a solid, cone-shaped spray pattern with a round impact area. Their uniform spray distribution of medium to large-sized drops results from a unique vane design with large flow passages and superior control characteristics.

  • Precision-engineered and manufactured to exacting dimensions to ensure accurate and reliable performance.
  • Produce excellent results in spraying applications requiring complete coverage of an area or zone.
  • Models GG feature removable caps and vanes for easy inspection and cleaning.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number 1/2GG-16
Media Chemical; Water
Flow 70.28 to 325 GPH (73.9 to 341 ml/sec)
Maximum Pressure 5 to 150 psi (3.52 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details