In-line style WhirlJet spray nozzles feature a wide angle hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution.
The spray caps are interchangeable within each inlet connection size group.
The in-line style has a lower profile projection when installed in a tee or pipe headers.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 1/2BD-SS10-15W |
| Media | Chemical; Water |
| Flow | 39.44 to 228 GPH (41.47 to 239 ml/sec) |
| Maximum Pressure | 3 to 100 psi (2.11 to 70.38 m H2O) |
| Pattern | Hollow Cone |